Diodes Incorporated SEL3823E-156.2500
- 收藏
- 对比
SEL3823E-156.2500
671-SEL3823E-156.2500
振荡器
--
大陆
立即发货

CLOCK SAW OSCILLATOR SEAM7050 T&
1最小包装量--
SEL3823E-156.2500详情
Diodes Incorporated SEL3823E-156.2500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks
包装
Tape & Reel (TR)
系列
SE
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
XO (Standard)
基本谐振器
Crystal
RoHS状态
符合RoHS标准
SEL3823E-156.2500拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。