Diodes Incorporated SRX6478-E(T)
- 收藏
- 对比
SRX6478-E(T)
671-SRX6478-E(T)
晶体
--
大陆
立即发货

CRYSTAL METAL CAN 49S/SMD T&R 1K
1最小包装量--
SRX6478-E(T)详情
Diodes Incorporated SRX6478-E(T)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks
包装
Tape & Reel (TR)
系列
SaRonix-eCera™ SR
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
兆赫晶体
操作模式
Fundamental
RoHS状态
符合RoHS标准
SRX6478-E(T)拓展信息
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated
Diodes Incorporated







哦! 它是空的。