注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4.701567
10
¥4.435447
100
¥4.184383
500
¥3.947531
1000
¥3.724084
5.0SMCJ15CA详情
(DIOTEC) 5.0SMCJ15CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
true
Maximum Clamping Voltage
24.4V
Breakdown Voltage / V
16.7V
Reverse Stand-Off Voltage (Vrwm)
15V
Package
Tape & Reel (TR)
类型
TVS
5.0SMCJ15CA拓展信息
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG







哦! 它是空的。