GBU8K详情
Diotec GBU8K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Peak Rep Rev Volt
800(V)
Operating Temperature Classification
汽车
Avg. Forward Curr (Max)
8(A)
Phase Type
单相
Rev Curr
5(mA)
Operating Temp Range
-50C to 150C
Number of Elements
1
RMS Voltage (Max)
560(V)
Peak Non-Repetitive Surge Current (Max)
200(A)
Rad Hardened
无
Mounting
通孔
包装
Box
正向电压
1(V)
GBU8K拓展信息








哦! 它是空的。