Diotec Semiconductor AG BAV99L-AQ
- 收藏
- 对比
BAV99L-AQ
672-BAV99L-AQ
无类别的
--
大陆
立即发货

BAV99L-AQ datasheet pdf and Unclassified product details from Diotec Semiconductor AG stock available at utmel
1最小包装量--
BAV99L-AQ详情
Diotec Semiconductor AG BAV99L-AQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
Rohs Code
有
Manufacturer Part Number
BAV99L-AQ
Manufacturer
Diotec Semiconductor AG
Part Life Cycle Code
活跃
Ihs Manufacturer
DIOTEC SEMICONDUCTOR AG
Risk Rank
5.58
终端
Solder
连接器类型
Circular
性别
Male
接头数量
6
本体镀层
Cadmium
达到SVHC
Unknown
BAV99L-AQ拓展信息







哦! 它是空的。