Diotec Semiconductor AG MPSA42BK
- 收藏
- 对比
MPSA42BK
672-MPSA42BK
集成电路(IC)
--
大陆
立即发货

High voltage Si-epitaxial planar transistors
1最小包装量--
MPSA42BK详情
Diotec Semiconductor AG MPSA42BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Manufacturer Part Number
MPSA42BK
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
DIOTEC SEMICONDUCTOR AG
Package Description
CYLINDRICAL, O-PBCY-W3
Risk Rank
1.58
Package Body Material
PLASTIC/EPOXY
Package Shape
ROUND
Package Style
CYLINDRICAL
Reflow Temperature-Max (s)
未说明
Part Package Code
TO-92
端子位置
BOTTOM
终端形式
WIRE
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
3
JESD-30代码
O-PBCY-W3
资历状况
不合格
JEDEC-95代码
TO-92
MPSA42BK拓展信息
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG
Diotec Semiconductor AG







哦! 它是空的。