Diotec Semiconductor AG ZMM3V0HCA
- 收藏
- 对比
ZMM3V0HCA
672-ZMM3V0HCA
无类别的
--
大陆
立即发货

ZMM3V0HCA datasheet pdf and Unclassified product details from Diotec Semiconductor AG stock available at utmel
1最小包装量--
ZMM3V0HCA详情
Diotec Semiconductor AG ZMM3V0HCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
2
Maximum Voltage
60 VAC/60 VDC
Manufacturer Part Number
7000-44021-8401800
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
DIOTEC SEMICONDUCTOR AG
Risk Rank
5.77
ECCN 代码
EAR99
连接器类型
M12 Right Angle Male to M12 Right Angle Female, 2-pole
HTS代码
8541.10.00.50
Reach合规守则
compliant
额定电流
4 Amps
二极管类型
泽纳电极
知识产权评级
IP65/IP66K/IP67
长度
18 Meters
ZMM3V0HCA拓展信息







哦! 它是空的。