Diotec Semiconductor AG ZMM4V7HCA
- 收藏
- 对比
ZMM4V7HCA
672-ZMM4V7HCA
无类别的
--
大陆
立即发货

ZMM4V7HCA datasheet pdf and Unclassified product details from Diotec Semiconductor AG stock available at utmel
1最小包装量--
ZMM4V7HCA详情
Diotec Semiconductor AG ZMM4V7HCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
8501KPD13V53
Approvals
CE, CSA, UL
Contact Materials
氧化银锡
Manufacturer
方形 D
RoHS
有
Mounting
Plug In
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
DIOTEC SEMICONDUCTOR AG
Risk Rank
5.75
终端
Round Pin
ECCN 代码
EAR99
HTS代码
8541.10.00.50
Reach合规守则
compliant
二极管类型
泽纳电极
触点
3PDT
ZMM4V7HCA拓展信息







哦! 它是空的。