Diptronics DS-102
- 收藏
- 对比
DS-102
673-DS-102
集成电路(IC)
--
大陆
立即发货

DS-102 datasheet pdf and Integrated Circuits (ICs) product details from Diptronics stock available at utmel
1最小包装量--
DS-102详情
Diptronics DS-102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DS-102
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
POWER DYNAMICS INC
Risk Rank
5.74
Contact Finish Mating
TIN
Contact Materials
BRASS
JESD-609代码
e3
连接器类型
圆形DIN连接器
MIL一致性
NO
符合 DIN 标准
YES
IEC一致性
NO
Reach合规守则
compliant
主体/外壳样式
SOCKET
触点表面处理 终端
Tin (Sn)
DS-102拓展信息
Diptronics
Diptronics
Diptronics
Diptronics
Diptronics
Diptronics
Diptronics
Diptronics
Diptronics
Diptronics







哦! 它是空的。