Diptronics NDP-07TV
- 收藏
- 对比
NDP-07TV
673-NDP-07TV
DIP 开关
--
大陆
立即发货

SPST Standard Piano Type Dip Switch (Alt: NDP-07TV)
1最小包装量--
NDP-07TV详情
Diptronics NDP-07TV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Bulgin
Brand
Bulgin
Manufacturer Part Number
NDP-07TV
Part Life Cycle Code
接触制造商
Ihs Manufacturer
DIPTRONICS MANUFACTURING INC
Risk Rank
5.76
系列
SMA
包装
Bulk
性别
Jack (Socket)
子类别
射频互连器件
方向
Straight
Reach合规守则
compliant
开关类型
平面拨码开关
产品类别
RF Connectors / Coaxial Connectors
产品类别
RF Connectors / Coaxial Connectors
NDP-07TV拓展信息
Diptronics
Diptronics
Diptronics
Diptronics
Diptronics
Diptronics
Diptronics
Diptronics
Diptronics
Diptronics







哦! 它是空的。