690JA详情
Dremel 690JA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
60
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
RoHS
Non-Compliant
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
套件内容
6 x SC456 Standard 38mm metal cutting wheels, 2 x SC409 Thin cutting wheels, 2 x SC476 Plastic cutting wheels, 1 x SpeedClic mandrel
达到SVHC
无SVHC
690JA拓展信息








哦! 它是空的。