5962-8684702EA(E2VNSC)详情
E2V 5962-8684702EA(E2VNSC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
125C
Operating Temperature Classification
Military
Package Type
CDIP
Logic Family
HC
Number of Elements
2
Operating Supply Voltage (Max)
6(V)
Operating Supply Voltage (Typ)
2.5/3.3/5(V)
Rad Hardened
无
Operating Supply Voltage (Min)
2(V)
Operating Temperature (Min.)
-55C
Abs. Propagation Delay Time
250(ns)
技术
CMOS
高电平输出电流
-5.2(mA)
低水平输出电流
5.2(mA)
5962-8684702EA(E2VNSC)拓展信息








哦! 它是空的。