5962-8753901LA(E2VCYPRESS)详情
E2V 5962-8753901LA(E2VCYPRESS)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Family Name
PAL
Operating Temperature (Max.)
125C
Operating Temperature Classification
Military
Package Type
CDIP
Operating Temp Range
-55C to 125C
# I/Os (Max)
10
# Macrocells
10
Operating Supply Voltage (Max)
5.5(V)
Operating Supply Voltage (Typ)
5(V)
Rad Hardened
无
Operating Supply Voltage (Min)
4.5(V)
Operating Temperature (Min.)
-55C
Programmable
有
Mounting
通孔
频率
50(MHz)
引脚数量
24
5962-8753901LA(E2VCYPRESS)拓展信息
E2V
E2V
E2V
E2V
E2V
E2V
E2V
E2V








哦! 它是空的。