5962-9153001MYA(E2VNSC)详情
E2V 5962-9153001MYA(E2VNSC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
125C
Operating Temperature Classification
Military
Package Type
CPAK
Logical Function
Translator
Logic Family
ECL
Operating Supply Voltage (Max)
-5.7/5.5(V)
Operating Supply Voltage (Typ)
5(V)
Rad Hardened
无
Operating Supply Voltage (Min)
-4.2/4.5(V)
Operating Temperature (Min.)
-55C
Abs. Propagation Delay Time
3.3(ns)
Mounting
表面贴装
技术
ECL
引脚数量
24
高电平输出电流
-50(mA)
转换
TTL 转 ECL
5962-9153001MYA(E2VNSC)拓展信息








哦! 它是空的。