5962-9163101MIA(NSC)详情
E2V 5962-9163101MIA(NSC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Military
Package Type
Can
Operating Temp Range
-55C to 125C
Process Technology
CMOS
Operating Supply Voltage (Max)
40(V)
Rad Hardened
无
Operating Supply Voltage (Min)
4.5(V)
Mounting
通孔
包装
Box
类型
Standard
引脚数量
10
功率耗散
0.5(W)
5962-9163101MIA(NSC)拓展信息








哦! 它是空的。