5962-9314401MZC(CYPRESS)详情
E2V 5962-9314401MZC(CYPRESS)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
125C
Operating Temperature Classification
Military
Package Type
CPGA
Operating Temp Range
-55C to 125C
# I/Os (Max)
64
# Macrocells
128
Operating Supply Voltage (Max)
5.5(V)
Operating Supply Voltage (Typ)
5(V)
Rad Hardened
无
Operating Supply Voltage (Min)
4.5(V)
Operating Temperature (Min.)
-55C
Programmable
有
Mounting
通孔
Memory Types
EPROM
引脚数量
100
5962-9314401MZC(CYPRESS)拓展信息









哦! 它是空的。