M38510/10301BHA详情
E2V M38510/10301BHA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
表面贴装
Rad Hardened
无
Package Type
CFPAK
Input Bias Current (Typ)
20000(nA)
Power Supply Requirement
Dual
Operating Temp Range
-55C to 125C
Single Supply Voltage (Min)
Not Required(V)
Number of Elements
1
Strobe Capability
YES
Single Supply Voltage (Typ)
Not Required(V)
Single Supply Voltage (Max)
Not Required(V)
Operating Temperature Classification
Military
Input Offset Voltage
2(mV)
Voltage Gain in dB
60(dB)
Schedule B
8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000
RoHS
Compliant
引脚数量
10
输出类型
开路集电极
功率耗散
350(W)
M38510/10301BHA拓展信息
E2V









哦! 它是空的。