02-071.001详情
EAO 02-071.001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Black
Colour lens
Without hood
Construction type lens
Rectangular
Degree of protection (IP)
IP40
Material front ring
Plastic
Number of indicator lights
1
Rated operating voltage Ue
110 - 110
Type of electric connection
Screw connection
Type of lamp socket
Other
Voltage type
AC/DC
With front ring
无
With light source
无
02-071.001拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。