02-198.011详情
EAO 02-198.011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
无
Type of control element
Key
With light source
无
Manufacturer
EAO
Brand
EAO
RoHS
Details
产品类别
EAO
02-198.011拓展信息








哦! 它是空的。