02-695.011详情
EAO 02-695.011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Black
Degree of protection (IP)
IP40
Material front ring
Plastic
Number of contacts as change-over contact
2
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Type of control element
Key
Type of electric connection
Screw connection
With front ring
无
With light source
无
02-695.011拓展信息








哦! 它是空的。