03-627.011详情
EAO 03-627.011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction type lens
Rectangular
Degree of protection (IP)
IP40
Number of contacts as change-over contact
2
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Type of electric connection
Screw connection
With front ring
无
0个相似型号
03-627.011拓展信息
82-5161.2000
EAO
82-4152.1114
EAO
82-6161.2000
EAO
82-4152.2000
EAO
82-6171.1000
EAO
19351231
EAO
19081352
EAO
19050362
EAO
82-4551.1124
EAO
82-6151.1224
EAO








哦! 它是空的。