09-0S12.C000231详情
EAO 09-0S12.C000231重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Operating Supply Voltage (Min)
1.62(V)
Programmable
无
Standard Frequency
18.432
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
1.98(V)
For Use With
09 Series Keypads
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
Keypad Insert, Symbol - 3
09-0S12.C000231拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。