09-0S12.C000238详情
EAO 09-0S12.C000238重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Operating Supply Voltage (Min)
1.62(V)
Operating Supply Voltage (Max)
1.98(V)
Operating Temp Range
-40C to 85C
Standard Frequency
65
Programmable
无
For Use With
EAO 09 Series Rugged CAN Keypads
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
配件类型
Keypad Symbol Insert
09-0S12.C000238拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。