11-273.8252详情
EAO 11-273.8252重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
3
Construction type lens
Round
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
3
With front ring
无
RoHS
Non-Compliant
0个相似型号
11-273.8252拓展信息








哦! 它是空的。