14-135.025KY2详情
EAO 14-135.025KY2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
STR50S16P
Manufacturer
Just Power Semiconductors
Material front ring
Metal
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
1
Colour front ring
Natural colour
With front ring
有
Type of control element
Key
With light source
无
14-135.025KY2拓展信息








哦! 它是空的。