14-502.02502详情
EAO 14-502.02502重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Material front ring
Metal
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
2
Colour front ring
Natural colour
With front ring
有
Type of control element
Short thumb-grip
With light source
无
RoHS
Compliant
14-502.02502拓展信息








哦! 它是空的。