14-508.02502详情
EAO 14-508.02502重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Colour front ring
Natural colour
Degree of protection (IP)
IP67
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
3
Number of contacts as normally open contact
3
RoHS
Compliant
Type of control element
Short thumb-grip
Type of electric connection
焊旗连接
With front ring
有
With light source
无
14-508.02502拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。