14-742.006详情
EAO 14-742.006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Colour lens
Without hood
Type of electric connection
焊旗连接
Construction type lens
Round
Rated operating voltage Ue
6 - 48
Voltage type
AC/DC
Degree of protection (IP)
IP65
Number of indicator lights
1
With front ring
无
Type of lamp socket
Other
With light source
无
RoHS
Compliant
14-742.006拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。