17-09035W详情
EAO 17-09035W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
White
Material front ring
Metal
Type of electric connection
Flat plug-in connection
Construction type lens
High
Rated operating voltage Ue
24 - 24
Voltage type
AC/DC
Degree of protection (IP)
IP40
Colour front ring
Chrome
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
17-09035W拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。