17-381352Z详情
EAO 17-381352Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Black
Colour lens
Yellow
Construction type lens
Round
Degree of protection (IP)
IP67
Material front ring
Plastic
Number of indicator lights
1
Rated operating voltage Ue
24 - 24
Type of electric connection
Flat plug-in connection
Type of lamp socket
LED
Type of lens
Flat
Voltage type
AC/DC
With front ring
有
With light source
有
17-381352Z拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。