18-040.0054L详情
EAO 18-040.0054L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Black
Colour lens
Yellow
Construction type lens
Rectangular
Degree of protection (IP)
IP40
Material front ring
Plastic
Number of indicator lights
1
Rated operating voltage Ue
3 - 3
Type of electric connection
Flat plug-in connection
Type of lamp socket
Other
Type of lens
High
Voltage type
DC
With front ring
有
With light source
有
18-040.0054L拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。