18-051.0054L详情
EAO 18-051.0054L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Yellow
Material front ring
Plastic
Type of electric connection
Flat plug-in connection
Construction type lens
Square
Rated operating voltage Ue
12 - 12
Voltage type
DC
Degree of protection (IP)
IP40
Colour front ring
Black
Type of lens
High
Number of indicator lights
1
With front ring
有
Type of lamp socket
Other
With light source
有
18-051.0054L拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。