18-080.0055L详情
EAO 18-080.0055L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Green
Type of electric connection
焊旗连接
Construction type lens
Round
Rated operating voltage Ue
3.2 - 3.2
Voltage type
DC
Degree of protection (IP)
IP40
Type of lens
Flat
Number of indicator lights
1
With front ring
无
Type of lamp socket
Other
With light source
有
18-080.0055L拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。