22-333.511DX详情
EAO 22-333.511DX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
0
With front ring
无
Type of control element
Key
With light source
无
0个相似型号
22-333.511DX拓展信息
51-361.022K
EAO
51-197.025K
EAO
51-367.022D
EAO
51-447.036D
EAO
742-.401-WO-F
EAO
51-297.025K
EAO
22-331.511D312
EAO
51-496.025K
EAO
51-398.025D
EAO








哦! 它是空的。