31-283.0252详情
EAO 31-283.0252重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Materials
Gold, Silver
RoHS
Compliant
Material front ring
Plastic
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
3
Construction type lens
Square
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
3
Colour front ring
Black
With front ring
有
终端
Soldering
额定电流
5 A
评级结果
IP40
31-283.0252拓展信息








哦! 它是空的。