31-703.006详情
EAO 31-703.006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
155850-3067
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Details
Colour lens
Without hood
Material front ring
Plastic
Type of electric connection
焊旗连接
Construction type lens
Rectangular
Rated operating voltage Ue
6 - 48
Voltage type
AC/DC
Degree of protection (IP)
IP40
Colour front ring
Black
Number of indicator lights
1
With front ring
有
Type of lamp socket
Other
With light source
无
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
31-703.006拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。