45-2816.3C20.003详情
EAO 45-2816.3C20.003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Material front ring
Plastic
Degree of protection (IP), front side
Other
Construction type lens
Round
Colour front ring
Black
With front ring
有
Type of control element
Short thumb-grip
RoHS
Compliant
定位的数量
3
颜色
Red
0个相似型号
45-2816.3C20.003拓展信息








哦! 它是空的。