45-2819.4C90.003详情
EAO 45-2819.4C90.003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
Other
Construction type lens
Round
Colour front ring
Natural colour
With front ring
有
Type of control element
Short thumb-grip
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
EAO
Brand
EAO
RoHS
Details
定位的数量
3
颜色
White
子类别
开关配件
产品类别
开关执行器
产品类别
开关执行器
45-2819.4C90.003拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。