注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥431.641516
10
¥407.208979
100
¥384.15941
500
¥362.41454
1000
¥341.900507
45-290A.1000.113详情
EAO 45-290A.1000.113重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
Other
Construction type lens
Round
Colour front ring
Black
With front ring
有
Type of control element
Key
0个相似型号
45-290A.1000.113拓展信息
61-2101.0/D
EAO
92-343.500
EAO
704.075.2
EAO
45-2131.1220.000
EAO
45-2231.22G0.000
EAO
45-2231.21F0.000
EAO
45-2828.2D60.001
EAO
45-2828.3C20.001
EAO
45-2828.2C30.001
EAO
45-290F.2000.113
EAO







哦! 它是空的。