45-2G08.20K2.000详情
EAO 45-2G08.20K2.000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Clear
Material front ring
Plastic
Construction type lens
Round
Colour front ring
Other
Type of lens
High
With front ring
无
Package
Bulk
厂商
EAO
Product Status
Obsolete
系列
-
0个相似型号
45-2G08.20K2.000拓展信息








哦! 它是空的。