45-312.2Z40详情
EAO 45-312.2Z40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
1
Model
Top mounting
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
EAO
Brand
EAO
子类别
开关配件
产品类别
Switch Contact Blocks / Switch Kits
产品类别
Switch Contact Blocks / Switch Kits
45-312.2Z40拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。