45-313.1X40详情
EAO 45-313.1X40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
0
Model
Top mounting
0个相似型号
45-313.1X40拓展信息
84-8511.5640
EAO
61-8610.11
EAO
84-8511.9620
EAO
61-8440.22
EAO
61-8420.12
EAO
704.905.2
EAO
61-8490.22
EAO
61-8640.37
EAO
84-8515.8640
EAO
704.900.3
EAO








哦! 它是空的。