45-509.1100详情
EAO 45-509.1100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Watertight
有
Degree of protection (IP)
IP67
Bore diameter
20
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
EAO
Brand
EAO
子类别
Wire & Cable Management
产品类别
Cable Glands, Strain Reliefs & Cord Grips
0个相似型号
45-509.1100拓展信息








哦! 它是空的。