45-50C.1900详情
EAO 45-50C.1900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
plastic
Type of enclosures accessories
mounting coupler
IP rating1
IP69K
Related items1
45-450.2803
Related items
45-410.1401
Colour
black
Fastening thread
M20/M20
Gross weight
47.99g
Certificates
RoHS compliant
应用
for enclosures
IP rating
IP66
45-50C.1900拓展信息








哦! 它是空的。