45-553.0G00详情
EAO 45-553.0G00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
PDG23N0060P8DL
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Colour lens
Yellow
Labelled
无
Construction type
Flat
Shape of lens
Round
额定电流
60 A
直径
23.7
45-553.0G00拓展信息








哦! 它是空的。