51-136.025D2F详情
EAO 51-136.025D2F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP65
With front ring
无
Type of control element
Key
Contact Materials
Gold, Silver
RoHS
Compliant
终端
Soldering
额定电流
5 A
评级结果
IP65
0个相似型号
51-136.025D2F拓展信息
61-2101.0/D
EAO
92-343.500
EAO
704.075.2
EAO
45-2131.1220.000
EAO
45-2828.3C20.001
EAO
45-2231.22G0.000
EAO
45-2231.21F0.000
EAO
45-2828.2D60.001
EAO
45-2828.2C30.001
EAO
45-290F.2000.113
EAO








哦! 它是空的。