51-156.0252详情
EAO 51-156.0252重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
75
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
RoHS
Compliant
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP65
Colour front ring
Black
With front ring
有
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
触点额定电流
5 A
触点配置
SPST-NO, SPST-NC
知识产权评级
IP65
51-156.0252拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。