51-156.0258详情
EAO 51-156.0258重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP65
Colour front ring
Black
With front ring
有
0个相似型号
51-156.0258拓展信息
51-156.0258详情
EAO 51-156.0258重要参数规格及、参数值,及相似型号如下:
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP65
Colour front ring
Black
With front ring
有
51-156.0258拓展信息