51-256.0258详情
EAO 51-256.0258重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
触点额定电流
5 A
0个相似型号
51-256.0258拓展信息
51-256.0258详情
EAO 51-256.0258重要参数规格及、参数值,及相似型号如下:
RoHS
Compliant
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
触点额定电流
5 A
51-256.0258拓展信息