51-298.025K2详情
EAO 51-298.025K2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Black
Degree of protection (IP)
IP65
Material front ring
Plastic
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
4
Number of contacts as normally open contact
4
Type of control element
Key
Type of electric connection
焊旗连接
With front ring
有
With light source
无
51-298.025K2拓展信息
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO
EAO








哦! 它是空的。